Samtec Inc. Cable Assemblies HCSS-10-S-14.00-01-G

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - HCSS-10-S-14.00-01-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
HCSS-10-S-14.00-01-G
Cable Assemblies HCSS-10-S-14.00-01-G
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number HCSS-10-S-14.00-01-G
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details