Samtec Inc. Rectangular Cable Assemblies - HCSD-10-D-12.00-01-N HCSD-10-D-12.00-01-N

Description
Manufacturer: Samtec Inc. Win Source Part Number: 771032-HCSD-10-D-12. 00-01-N Series: * Family Name: HCSD Categories: Cable Assemblies Introduction Date: January 14, 2010 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore , Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 771032-HCSD-10-D-12. 00-01-N Series: * Family Name: HCSD Categories: Cable Assemblies Introduction Date: January 14, 2010 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore , Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - HCSD-10-D-12.00-01-N
771032-HCSD-10-D-12.00-01-N
Rectangular Cable Assemblies - HCSD-10-D-12.00-01-N 771032-HCSD-10-D-12.00-01-N
Manufacturer: Samtec Inc. Win Source Part Number: 771032-HCSD-10-D-12. 00-01-N Series: * Family Name: HCSD Categories: Cable Assemblies Introduction Date: January 14, 2010 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore , Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 771032-HCSD-10-D-12.00-01-N
Series: *
Family Name: HCSD
Categories: Cable Assemblies
Introduction Date: January 14, 2010
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore , Taiwan, United States of America, Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
.100 C.L. MOLD TO POS. DOUBLE RO Product overview: HCSD-10-D-12.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-HCSD-10-D-12.00- 01-N can be used for catalog matching and distributor lookup.

.100 C.L. MOLD TO POS. DOUBLE RO Product overview: HCSD-10-D-12.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-HCSD-10-D-12.00-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - HCSD-10-D-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
HCSD-10-D-12.00-01-N
Cable Assemblies HCSD-10-D-12.00-01-N
.100 Double Row IDC Ribbon Cable Assem

.100 Double Row IDC Ribbon Cable Assem

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 771032-HCSD-10-D-12.00-01-N 450-HCSD-10-D-12.00-01-N HCSD-10-D-12.00-01-N
Product Name Rectangular Cable Assemblies - HCSD-10-D-12.00-01-N Cable Assembly Cable Assemblies
Cable Shielding Unshielded
Cable Length 1 ft (3.05 dm)
Connector Type IDC Socket
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 100mm, Screw-Lok - G125-MC11205M3-0100F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 16FT Length - 1321039-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details