The IDC Socket and Terminal Cable Assembly, part number 74R1128, features a 0.100" pitch and is RoHS compliant. It is designed to mate with various connectors including TSW, MTSW, and HTST. The assembly is available in multiple configurations, including single and double-ended options, with a minimum assembled length of 2 inches. The insulator material is black liquid crystal polymer with a UL 94V-O flammability rating, and it operates within a temperature range of -20 °C to +105 °C for rainbow cables and -40 °C to +105 °C for gray cables. The voltage rating is 425 VAC/600 VDC, and the contacts are made of phosphor bronze with gold and tin plating. The wire used is 28 AWG stranded tinned copper. This product is suitable for applications requiring reliable connections in a compact form factor.
IDC Socket and Terminal Cable Assemblies, 0.100" Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 74R1128 |
| Product Name | Idc Socket And Terminal Cable Assemblies, 0.100" Pitch Rohs Compliant Samtec |