IDC Socket Cable Assemblies, 2.00mm Pitc
CABLE ASSY, IDC PLUG-PLUG, 12POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:12Position
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | HCMS-12-D-02.00-01-S-R | 80X3063 |
| Product Name | Cable Assemblies | Cable Assy, Idc Plug-Plug, 12Pos, 2; Connector To Connector Samtec |
| Cable Length | 0.1667 ft (0.5080 dm) |