Samtec Inc. Terminals HCMD-15-T-13.00-01-T-N-G

Description
IDC Socket and Terminal Cable Assemblies
Request a Quote
Description
IDC Socket and Terminal Cable Assemblies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - HCMD-15-T-13.00-01-T-N-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
IDC Socket and Terminal Cable Assemblies

IDC Socket and Terminal Cable Assemblies

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number HCMD-15-T-13.00-01-T-N-G
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/305-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details