Samtec Inc. Cables, Wires Fiber Optic Cables - HCMD-05-D-17.00-02 HCMD-05-D-17.00-02

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054576-HCMD-05-D-17 .00-02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 431 mm Number of Pins: 10 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054576-HCMD-05-D-17 .00-02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 431 mm Number of Pins: 10 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - HCMD-05-D-17.00-02 - HCMD-05-D-17.00-02 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HCMD-05-D-17.00-02
HCMD-05-D-17.00-02
Cables, Wires Fiber Optic Cables - HCMD-05-D-17.00-02 HCMD-05-D-17.00-02
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054576-HCMD-05-D-17 .00-02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 431 mm Number of Pins: 10 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054576-HCMD-05-D-17.00-02
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Gender: Male
Cable Length: 431 mm
Number of Pins: 10
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number HCMD-05-D-17.00-02
Product Name Cables, Wires Fiber Optic Cables - HCMD-05-D-17.00-02
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details