Samtec Inc. Header, 3.96Mm, Though Hole, Right Angle, 11 Position, 1 Row; Connector Systems Samtec FWJ-11-02-T-S-RA

Description
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 11 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 11 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Though Hole, Right Angle, 11 Position, 1 Row; Connector Systems Samtec - 84T3915 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Though Hole, Right Angle, 11 Position, 1 Row; Connector Systems Samtec
84T3915
Header, 3.96Mm, Though Hole, Right Angle, 11 Position, 1 Row; Connector Systems Samtec 84T3915
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 11 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 11 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3915
Product Name Header, 3.96Mm, Though Hole, Right Angle, 11 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1730828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details