Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) FW-33-05-L-D-320-100-A

Description
Win Source Part Number: 1005797-FW-33-05-L-D -320-100-A Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, FW Number of Positions: 66 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Termination: Solder Package: Tube Standard Package: 13 Mounting: SMD (SMT) Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 0.320" (8.128mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.420" (10.668mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FW-33-05
Request a Quote Datasheet
Description
Win Source Part Number: 1005797-FW-33-05-L-D -320-100-A Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, FW Number of Positions: 66 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Termination: Solder Package: Tube Standard Package: 13 Mounting: SMD (SMT) Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 0.320" (8.128mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.420" (10.668mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FW-33-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1005797-FW-33-05-L-D-320-100-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1005797-FW-33-05-L-D-320-100-A
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1005797-FW-33-05-L-D-320-100-A
Win Source Part Number: 1005797-FW-33-05-L-D -320-100-A Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, FW Number of Positions: 66 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Termination: Solder Package: Tube Standard Package: 13 Mounting: SMD (SMT) Length - Post (Mating): 0.100" (2.540mm) Length - Stack Height: 0.320" (8.128mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.420" (10.668mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FW-33-05

Win Source Part Number: 1005797-FW-33-05-L-D-320-100-A
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, FW
Number of Positions: 66
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Termination: Solder
Package: Tube
Standard Package: 13
Mounting: SMD (SMT)
Length - Post (Mating): 0.100" (2.540mm)
Length - Stack Height: 0.320" (8.128mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.420" (10.668mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FW-33-05

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
400-FW-33-05-L-D-320-100-A
SMD Electronic Connector 400-FW-33-05-L-D-320-100-A
CONN HDR 66POS 0.05 STACK SMD Product overview: FW-33-05-L-D-320-100 -A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-FW-33-05-L-D-320 -100-A can be used for catalog matching and distributor lookup.

CONN HDR 66POS 0.05 STACK SMD Product overview: FW-33-05-L-D-320-100-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-FW-33-05-L-D-320-100-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1005797-FW-33-05-L-D-320-100-A 400-FW-33-05-L-D-320-100-A
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) SMD Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details