Samtec Inc. Header, 1.27 Mm, Surface Mount, 60 Contacts; Connector Systems Samtec FTSH-130-02-F-D

Description
HEADER, 1.27 MM, SURFACE MOUNT, 60 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, SURFACE MOUNT, 60 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 60 Contacts; Connector Systems Samtec - 01R8529 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 60 Contacts; Connector Systems Samtec
01R8529
Header, 1.27 Mm, Surface Mount, 60 Contacts; Connector Systems Samtec 01R8529
HEADER, 1.27 MM, SURFACE MOUNT, 60 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 60 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8529
Product Name Header, 1.27 Mm, Surface Mount, 60 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 5473201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details