Samtec Inc. Rectangular Connectors - FTSH-120-01-L-DV-EJ-P-TR FTSH-120-01-L-DV-EJ-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 774823-FTSH-120-01-L -DV-EJ-P-TR Series: FTSH Packaging: Reel package Number of Positions: 40 Operating Temperature Range: -55°C ~ 125°C Features: End Shrouds, Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 3.3A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: FTSH Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-120-01-L-DV-EJ- P; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 774823-FTSH-120-01-L -DV-EJ-P-TR Series: FTSH Packaging: Reel package Number of Positions: 40 Operating Temperature Range: -55°C ~ 125°C Features: End Shrouds, Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 3.3A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: FTSH Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-120-01-L-DV-EJ- P; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTSH-120-01-L-DV-EJ-P-TR - 774823-FTSH-120-01-L-DV-EJ-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-120-01-L-DV-EJ-P-TR
774823-FTSH-120-01-L-DV-EJ-P-TR
Rectangular Connectors - FTSH-120-01-L-DV-EJ-P-TR 774823-FTSH-120-01-L-DV-EJ-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 774823-FTSH-120-01-L -DV-EJ-P-TR Series: FTSH Packaging: Reel package Number of Positions: 40 Operating Temperature Range: -55°C ~ 125°C Features: End Shrouds, Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 3.3A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: FTSH Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-120-01-L-DV-EJ- P; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 774823-FTSH-120-01-L-DV-EJ-P-TR
Series: FTSH
Packaging: Reel package
Number of Positions: 40
Operating Temperature Range: -55°C ~ 125°C
Features: End Shrouds, Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Contact Material: Phosphor Bronze
Current Rating: 3.3A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: FTSH
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): FTSH-120-01-L-DV-EJ-P;
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-FTSH-120-01-L-DV-EJ-P-TR
SMD Electronic Connector 314-FTSH-120-01-L-DV-EJ-P-TR
CONN HEADER SMD 40POS 1.27MM Product overview: FTSH-120-01-L-DV-EJ- P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-120-01-L-DV -EJ-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 40POS 1.27MM Product overview: FTSH-120-01-L-DV-EJ-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-120-01-L-DV-EJ-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 774823-FTSH-120-01-L-DV-EJ-P-TR 314-FTSH-120-01-L-DV-EJ-P-TR
Product Name Rectangular Connectors - FTSH-120-01-L-DV-EJ-P-TR SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data