Samtec Inc. Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec FTSH-117-04-L-D

Description
HEADER, 1.27MM, 2X17 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X17 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x17 Position, PCB from Samtec is a surface mount micro header designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 34 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This product has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The header is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x17 Position, PCB from Samtec is a surface mount micro header designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 34 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This product has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The header is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec - 01R6723 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec
01R6723
Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec 01R6723
HEADER, 1.27MM, 2X17 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X17 POSITION, PCB; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R6723
Product Name Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data