Samtec Inc. PCB Headers FTSH-117-01-L-D

Description
.050" HDR 34 P FTSH-117-01-L-D
Request a Quote Datasheet
Description
.050" HDR 34 P FTSH-117-01-L-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976591 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976591
PCB Headers 1976591
.050" HDR 34 P FTSH-117-01-L-D

.050" HDR 34 P FTSH-117-01-L-D

Supplier's Site
PCB Headers - 1976590 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976590
PCB Headers 1976590
.050" HDR 34 P FTSH-117-01-L-D

.050" HDR 34 P FTSH-117-01-L-D

Supplier's Site
Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec - 01R6532 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec
01R6532
Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec 01R6532
HEADER, 1.27MM, 2X17 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X17 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976591 01R6532
Product Name PCB Headers Header, 1.27Mm, 2X17 Position, Pcb; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data