Samtec Inc. PCB Headers FTSH-117-01-F-DV

Description
.050" Micro Terminal Strip
Request a Quote
Description
.050" Micro Terminal Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Reliability Header Strips, 0.050" pitch, part number 01R6473, are designed for surface mount applications and are compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for either tin or gold plating over nickel. Each pin has a current rating of 3.4 A when two pins are powered, and the operating temperature range is from -55 °C to +125 °C. These header strips are suitable for high mating cycles and are available with various tail options, including double vertical and double horizontal configurations. They also support lead-free soldering and have a low profile option. Additional features include optional end shrouds and ejector shrouds for enhanced functionality. The product is recognized for its extended life and reliability, making it a suitable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The High Reliability Header Strips, 0.050" pitch, part number 01R6473, are designed for surface mount applications and are compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for either tin or gold plating over nickel. Each pin has a current rating of 3.4 A when two pins are powered, and the operating temperature range is from -55 °C to +125 °C. These header strips are suitable for high mating cycles and are available with various tail options, including double vertical and double horizontal configurations. They also support lead-free soldering and have a low profile option. Additional features include optional end shrouds and ejector shrouds for enhanced functionality. The product is recognized for its extended life and reliability, making it a suitable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801839 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801839
PCB Headers 1801839
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1801515 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801515
PCB Headers 1801515
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
High Reliability Header Strips, 0.050
Chicago, IL, United States
High Reliability Header Strips, 0.050" Pitch Rohs Compliant Samtec
01R6473
High Reliability Header Strips, 0.050" Pitch Rohs Compliant Samtec 01R6473
High Reliability Header Strips, 0.050" pitch RoHS Compliant: Yes

High Reliability Header Strips, 0.050" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801839 01R6473
Product Name PCB Headers High Reliability Header Strips, 0.050" Pitch Rohs Compliant Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 147119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details