Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-116-02-F-D

Description
CONN HEADER VERT 32POS 1.27MM
Datasheet
Description
CONN HEADER VERT 32POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-116-02-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-116-02-F-D
CONN HEADER VERT 32POS 1.27MM

CONN HEADER VERT 32POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 32 Contacts; Connector Systems Samtec - 01R6344 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 32 Contacts; Connector Systems Samtec
01R6344
Header, 1.27 Mm, Surface Mount, 32 Contacts; Connector Systems Samtec 01R6344
HEADER, 1.27 MM, SURFACE MOUNT, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-116-02-F-D 01R6344
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Assemblies - CKC.M26.GLNV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers