Aratas America LLC XG8 Original Plugs XG8V-0331

Description
Original Plug that can be used in a wide range of applications. Can use as a Plug for different Sockets. [Applicable Sockets] XG4M Flat Cable Connector XG5 Discrete-wire IDC Connector (Refer to Applicable Sockets in Datasheet.) Through-holes handle 0.8-mm wires. With Double-row Plugs with right-angle terminals, block-base soldering improves productivity while lock levers simplify locking (excluding XG8V and XG8W Plugs with straight terminals). Simply cut to divide (excluding XG8W Right-angle Plugs).
Request a Quote Datasheet
Description
Original Plug that can be used in a wide range of applications. Can use as a Plug for different Sockets. [Applicable Sockets] XG4M Flat Cable Connector XG5 Discrete-wire IDC Connector (Refer to Applicable Sockets in Datasheet.) Through-holes handle 0.8-mm wires. With Double-row Plugs with right-angle terminals, block-base soldering improves productivity while lock levers simplify locking (excluding XG8V and XG8W Plugs with straight terminals). Simply cut to divide (excluding XG8W Right-angle Plugs).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG8 Original Plugs - XG8V-0331 - Aratas America LLC
Hoffman Estates, IL, United States
XG8 Original Plugs
XG8V-0331
XG8 Original Plugs XG8V-0331
Original Plug that can be used in a wide range of applications. Can use as a Plug for different Sockets. [Applicable Sockets] XG4M Flat Cable Connector XG5 Discrete-wire IDC Connector (Refer to Applicable Sockets in Datasheet.) Through-holes handle 0.8-mm wires. With Double-row Plugs with right-angle terminals, block-base soldering improves productivity while lock levers simplify locking (excluding XG8V and XG8W Plugs with straight terminals). Simply cut to divide (excluding XG8W Right-angle Plugs).

Original Plug that can be used in a wide
range of applications.

  • Can use as a Plug for different Sockets.
  • [Applicable Sockets]
    • XG4M Flat Cable Connector
    • XG5 Discrete-wire IDC Connector
    (Refer to Applicable Sockets in Datasheet.)
  • Through-holes handle 0.8-mm wires.
  • With Double-row Plugs with right-angle terminals, block-base soldering improves productivity while lock levers simplify locking (excluding XG8V and XG8W Plugs with straight terminals).
  • Simply cut to divide (excluding XG8W Right-angle Plugs).
Supplier's Site Datasheet
Headers, Male Pins - Z5375-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
Z5375-ND
Headers, Male Pins Z5375-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Btb Connector, Header, 3Pos, 1Row; Connector Systems Omron Electronic Components - 46Y1244 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 3Pos, 1Row; Connector Systems Omron Electronic Components
46Y1244
Btb Connector, Header, 3Pos, 1Row; Connector Systems Omron Electronic Components 46Y1244
BTB CONNECTOR, HEADER, 3POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:XG8 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

BTB CONNECTOR, HEADER, 3POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:XG8 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number XG8V-0331 Z5375-ND 46Y1244
Product Name XG8 Original Plugs Headers, Male Pins Btb Connector, Header, 3Pos, 1Row; Connector Systems Omron Electronic Components
Connector Type Wire to Board Connector Header Connector; Header Board to Board Connector
Gender Male / Plug
Geometry Straight
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

FFC, FPC (Flat Flexible) Connector Assemblies - OR785TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1415-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
5 suppliers
XH3 Half-pitch Board-to-Board Connectors - XH3B-5042-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
4 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - OR662TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount
Voltage Rating 50 volts
View Details