Samtec Inc. Header, 1.27Mm, 2X13 Position, Pcb; Connector Systems Samtec FTSH-113-04-L-D

Description
HEADER, 1.27MM, 2X13 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X13 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X13 Position, Pcb; Connector Systems Samtec - 01R5781 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X13 Position, Pcb; Connector Systems Samtec
01R5781
Header, 1.27Mm, 2X13 Position, Pcb; Connector Systems Samtec 01R5781
HEADER, 1.27MM, 2X13 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X13 POSITION, PCB; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R5781
Product Name Header, 1.27Mm, 2X13 Position, Pcb; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle SMA Female to SMA Male, Adapter - SALE-9247 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details