Samtec Inc. PCB Headers FTSH-112-01-L-DV-K-P-TR

Description
High Reliability HDR Strips 0.050"
Request a Quote Datasheet
Description
High Reliability HDR Strips 0.050"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081504 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081504
PCB Headers 2081504
High Reliability HDR Strips 0.050"

High Reliability HDR Strips 0.050"

Supplier's Site
PCB Headers - 2081505 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081505
PCB Headers 2081505
High Reliability HDR Strips 0.050"

High Reliability HDR Strips 0.050"

Supplier's Site
Pin Header, 24Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 01R5281 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 24Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
01R5281
Pin Header, 24Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 01R5281
PIN HEADER, 24POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

PIN HEADER, 24POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Header, 24Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 54AJ5315 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 24Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
54AJ5315
Pin Header, 24Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 54AJ5315
PIN HEADER, 24POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

PIN HEADER, 24POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2081504 01R5281
Product Name PCB Headers Pin Header, 24Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details