Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-110-01-L-DV-P-TR

Description
Win Source Part Number: 1211682-FTSH-110-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 20 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 400 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-110-01-L-DV--P- TR; FTSH-110-01-L-DV-P-T R.; FTSH-110-01-LDVPTR; FTSH11001LDVPTR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-110-01-L-DV-P-T R-ND,SAM13178TR,SAM1 3178TR-ND,SAM13178DK R-ND,SAM13178CT-ND,6 12-FTSH-110-01-L-DV- P-TR,SAM13178DKR,SAM 13178CT,612-FTSH-110 -01-L-DV-P-TRDKR,612 -FTSH-110-01-L-DV-P- TRCT,FTSH-110-01-L-D V-P-TR-NDL,Q10325941 ,FTSH-110-01-L-DV-P- FR Base Product Number: FTSH-110
Request a Quote Datasheet
Description
Win Source Part Number: 1211682-FTSH-110-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 20 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 400 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-110-01-L-DV--P- TR; FTSH-110-01-L-DV-P-T R.; FTSH-110-01-LDVPTR; FTSH11001LDVPTR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-110-01-L-DV-P-T R-ND,SAM13178TR,SAM1 3178TR-ND,SAM13178DK R-ND,SAM13178CT-ND,6 12-FTSH-110-01-L-DV- P-TR,SAM13178DKR,SAM 13178CT,612-FTSH-110 -01-L-DV-P-TRDKR,612 -FTSH-110-01-L-DV-P- TRCT,FTSH-110-01-L-D V-P-TR-NDL,Q10325941 ,FTSH-110-01-L-DV-P- FR Base Product Number: FTSH-110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1211682-FTSH-110-01-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1211682-FTSH-110-01-L-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1211682-FTSH-110-01-L-DV-P-TR
Win Source Part Number: 1211682-FTSH-110-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 20 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 400 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-110-01-L-DV--P- TR; FTSH-110-01-L-DV-P-T R.; FTSH-110-01-LDVPTR; FTSH11001LDVPTR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-110-01-L-DV-P-T R-ND,SAM13178TR,SAM1 3178TR-ND,SAM13178DK R-ND,SAM13178CT-ND,6 12-FTSH-110-01-L-DV- P-TR,SAM13178DKR,SAM 13178CT,612-FTSH-110 -01-L-DV-P-TRDKR,612 -FTSH-110-01-L-DV-P- TRCT,FTSH-110-01-L-D V-P-TR-NDL,Q10325941 ,FTSH-110-01-L-DV-P- FR Base Product Number: FTSH-110

Win Source Part Number: 1211682-FTSH-110-01-L-DV-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTSH
Number of Positions: 20
Features: Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 400
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): FTSH-110-01-L-DV--P-TR; FTSH-110-01-L-DV-P-TR.; FTSH-110-01-LDVPTR; FTSH11001LDVPTR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: FTSH-110-01-L-DV-P-TR-ND,SAM13178TR,SAM13178TR-ND,SAM13178DKR-ND,SAM13178CT-ND,612-FTSH-110-01-L-DV-P-TR,SAM13178DKR,SAM13178CT,612-FTSH-110-01-L-DV-P-TRDKR,612-FTSH-110-01-L-DV-P-TRCT,FTSH-110-01-L-DV-P-TR-NDL,Q10325941,FTSH-110-01-L-DV-P-FR
Base Product Number: FTSH-110

Buy Now Datasheet
Headers, Male Pins - FTSH-110-01-L-DV-P-TR - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTSH-110-01-L-DV-P-TR
Headers, Male Pins FTSH-110-01-L-DV-P-TR
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1211682-FTSH-110-01-L-DV-P-TR FTSH-110-01-L-DV-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header, Cuttable
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Current Rating 3.4 amps 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MH11605L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102557-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details