Samtec Inc. PCB Headers FTSH-110-01-L-DV-EJ

Description
.050" HDR 20 PFTSH-110-01-L-DV-EJ
Request a Quote Datasheet
Description
.050" HDR 20 PFTSH-110-01-L-DV-EJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969947 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969947
PCB Headers 1969947
.050" HDR 20 PFTSH-110-01-L-DV-EJ

.050" HDR 20 PFTSH-110-01-L-DV-EJ

Supplier's Site
PCB Headers - 1969948 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969948
PCB Headers 1969948
.050" HDR 20 PFTSH-110-01-L-DV-EJ

.050" HDR 20 PFTSH-110-01-L-DV-EJ

Supplier's Site
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec - 34P1019 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
34P1019
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec 34P1019
HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969947 34P1019
Product Name PCB Headers Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details