Samtec Inc. PCB Headers FTSH-107-01-L-DV-P-TR

Description
.050" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802536 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802536
PCB Headers 1802536
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1802872 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802872
PCB Headers 1802872
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1802872P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802872P
PCB Headers 1802872P
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTSH-107-01-L-DV-P-TR
SMD Electronic Connector 314-FTSH-107-01-L-DV-P-TR
CONN HEADER SMD 14POS 1.27MM Product overview: FTSH-107-01-L-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-107-01-L-DV -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 14POS 1.27MM Product overview: FTSH-107-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-107-01-L-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R3992 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R3992
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R3992
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec - 50AJ8273 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec
50AJ8273
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec 50AJ8273
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802536 1802872P 314-FTSH-107-01-L-DV-P-TR 01R3992
Product Name PCB Headers PCB Headers SMD Electronic Connector Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1216533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details