High Reliability Header Strips, 0.050 pi
BTB CONN, HEADER, 14POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
CONN HEADER SMD 14POS 1.27MM
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | FTSH-107-01-L-DV-K-A | 45AJ4029 | FTSH-107-01-L-DV-K-A |
| Product Name | Headers & Wire Housings | Btb Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Samtec | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers; Header, Cuttable |
| Contacts Pitch | 0.0500 mm (0.0020 inches) | ||
| RoHS Compliant | RoHS Compliant | ||
| Mounting | SMT; Solder; Surface Mount |