Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-107-01-L-D-K

Description
Win Source Part Number: 1206442-FTSH-107-01- L-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 14 Features: Keying Shroud Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 65 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.309" (7.86mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-FTSH-107-01-L-D- K,SAM11258,FTSH-107- 01-L-D-K-ND,SAM11258 -ND Base Product Number: FTSH-107
Request a Quote Datasheet
Description
Win Source Part Number: 1206442-FTSH-107-01- L-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 14 Features: Keying Shroud Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 65 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.309" (7.86mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-FTSH-107-01-L-D- K,SAM11258,FTSH-107- 01-L-D-K-ND,SAM11258 -ND Base Product Number: FTSH-107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1206442-FTSH-107-01-L-D-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1206442-FTSH-107-01-L-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1206442-FTSH-107-01-L-D-K
Win Source Part Number: 1206442-FTSH-107-01- L-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 14 Features: Keying Shroud Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 65 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.309" (7.86mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-FTSH-107-01-L-D- K,SAM11258,FTSH-107- 01-L-D-K-ND,SAM11258 -ND Base Product Number: FTSH-107

Win Source Part Number: 1206442-FTSH-107-01-L-D-K
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTSH
Number of Positions: 14
Features: Keying Shroud
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 65
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.090" (2.29mm)
Overall Contact Length: 0.309" (7.86mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-FTSH-107-01-L-D-K,SAM11258,FTSH-107-01-L-D-K-ND,SAM11258-ND
Base Product Number: FTSH-107

Buy Now Datasheet
Btb Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Samtec - 45AJ4028 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Samtec
45AJ4028
Btb Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Samtec 45AJ4028
BTB CONN, HEADER, 14POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

BTB CONN, HEADER, 14POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Headers, Male Pins - FTSH-107-01-L-D-K - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTSH-107-01-L-D-K
Headers, Male Pins FTSH-107-01-L-D-K
CONN HEADER VERT 14POS 1.27MM

CONN HEADER VERT 14POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1206442-FTSH-107-01-L-D-K 45AJ4028 FTSH-107-01-L-D-K
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Btb Conn, Header, 14Pos, 2Row, 1.27Mm Rohs Compliant Samtec Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header, Cuttable
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 3.4 amps 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Contact Plating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - B5740-102-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102690-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details