Manufacturer: Samtec Inc.
Win Source Part Number: 1332530-FTSH-105-01-
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 10
Features: Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 92
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM8910,FTSH-105-01-
Base Product Number: FTSH-105
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1332530-FTSH-105-01-L-DV-P |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Surface Mount |
| Current Rating | 3.4 amps |