Samtec Inc. Headers, Male Pins FTSH-105-01-L-DV-K-A

Description
CONN HEADER SMD 10POS 1.27MM
Datasheet
Description
CONN HEADER SMD 10POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - FTSH-105-01-L-DV-K-A - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTSH-105-01-L-DV-K-A
Headers, Male Pins FTSH-105-01-L-DV-K-A
CONN HEADER SMD 10POS 1.27MM

CONN HEADER SMD 10POS 1.27MM

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5526
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5526
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number FTSH-105-01-L-DV-K-A 56AC5526
Product Name Headers, Male Pins Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers; Header, Cuttable IC Headers
Mounting SMT; Solder; Surface Mount SMT; Surface Mount
Features Board Guide, Keying Shroud
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 102692-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
For .032 -.046
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details