Samtec FTSH-105-01-L-DH-A Pin Header
Samtec FTSH-105-01-L-DH-A Pin Header
Manufacturer: Samtec Inc.
Win Source Part Number: 768492-FTSH-105-01-L
Series: FTSH
Packaging: Tube
Number of Positions: 10
Operating Temperature Range: -55°C ~ 125°C
Features: Board Guide
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Current Rating: 3.3A per Contact
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: FTSH
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.135" (3.43mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): 20021122-00010D8LF; 20021122-00010T4LF; 20021122-00010D1LF; 20021122-00010T8LF;
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
CONN HEADER SMD R/A 10POS 1.27MM Product overview: FTSH-105-01-L-DH-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DH
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800510 | 768492-FTSH-105-01-L-DH-A | 314-FTSH-105-01-L-DH-A |
| Product Name | PCB Headers | Rectangular Connectors - FTSH-105-01-L-DH-A | SMD Electronic Connector |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty |