Win Source Part Number: 1338618-FTSH-105-01-
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: FTSH
Number of Positions: 10
Features: Keying Shroud
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 92
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.090" (2.29mm)
Insulation Height: 0.135" (3.43mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FTSH-105
California Prop 65: Warning Information
CONN HEADER R/A 10POS 1.27MM
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1338618-FTSH-105-01-F-D-RA-K | FTSH-105-01-F-D-RA-K |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers, Male Pins |
| Product Type | IC Headers | IC Headers; Header, Cuttable |
| Mounting | Through-Hole; Through Hole, Right Angle | Through-Hole; Solder; Through Hole, Right Angle |
| Current Rating | 3.4 amps | 3.4 amps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |