The Header, 1.27mm, 2x4 Position, Right Angle (part number 01R3296) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 8 contacts arranged in 2 rows and is suitable for surface mount technology. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and offers lead-free solderability. It is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.
CONN HEADER R/A 8POS 1.27MM Product overview: FTSH-104-02-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-104-02-L-D-
HEADER, 1.27MM, 2X4 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa
CONN HEADER R/A 8POS 1.27MM
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-FTSH-104-02-L-D-RA | 01R3296 | FTSH-104-02-L-D-RA |
| Product Name | Electronic Connector | Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Solder | Through Hole Right Angle | Solder |
| Current Rating | 3.4 amps | 3.4 amps | |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |