Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-104-01-L-DV-P-TR

Description
Win Source Part Number: 1018808-FTSH-104-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 8 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 475 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-104-01-L-DV-P-T R-ND,SAM13922CT,SAM1 3922DKR,FTSH-104-01- L-DV-P-FR,SAM13922TR Base Product Number: FTSH-104
Request a Quote
Description
Win Source Part Number: 1018808-FTSH-104-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 8 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 475 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-104-01-L-DV-P-T R-ND,SAM13922CT,SAM1 3922DKR,FTSH-104-01- L-DV-P-FR,SAM13922TR Base Product Number: FTSH-104
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1018808-FTSH-104-01-L-DV-P-TR is a surface mount rectangular connector from the FTSH series, featuring a 0.050" (1.27 mm) pitch. It has 8 positions and is designed for board-to-board or cable applications. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with a contact finish of gold on the mating area and tin on the post. It supports a current rating of 3.4 A per contact and operates within a temperature range of -55 °C to +125 °C. The connector is packaged in tape and reel format for efficient handling and assembly. It is suitable for lead-free soldering and has a flammability rating of UL94 V-0. The product is compliant with REACH regulations and has an MSL level of 1, indicating it is suitable for unlimited shelf life.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1018808-FTSH-104-01-L-DV-P-TR is a surface mount rectangular connector from the FTSH series, featuring a 0.050" (1.27 mm) pitch. It has 8 positions and is designed for board-to-board or cable applications. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with a contact finish of gold on the mating area and tin on the post. It supports a current rating of 3.4 A per contact and operates within a temperature range of -55 °C to +125 °C. The connector is packaged in tape and reel format for efficient handling and assembly. It is suitable for lead-free soldering and has a flammability rating of UL94 V-0. The product is compliant with REACH regulations and has an MSL level of 1, indicating it is suitable for unlimited shelf life.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1018808-FTSH-104-01-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1018808-FTSH-104-01-L-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1018808-FTSH-104-01-L-DV-P-TR
Win Source Part Number: 1018808-FTSH-104-01- L-DV-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 8 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 475 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-104-01-L-DV-P-T R-ND,SAM13922CT,SAM1 3922DKR,FTSH-104-01- L-DV-P-FR,SAM13922TR Base Product Number: FTSH-104

Win Source Part Number: 1018808-FTSH-104-01-L-DV-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTSH
Number of Positions: 8
Features: Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 475
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: FTSH-104-01-L-DV-P-TR-ND,SAM13922CT,SAM13922DKR,FTSH-104-01-L-DV-P-FR,SAM13922TR
Base Product Number: FTSH-104

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1018808-FTSH-104-01-L-DV-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
25+25 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2245096F5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details