Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-102-02-L-DH

Description
CONN HEADER SMD R/A 4POS 1.27MM
Datasheet
Description
CONN HEADER SMD R/A 4POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-102-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-102-02-L-DH
CONN HEADER SMD R/A 4POS 1.27MM

CONN HEADER SMD R/A 4POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X2 Position, Horizontal; Connector Systems Samtec - 01R3049 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X2 Position, Horizontal; Connector Systems Samtec
01R3049
Header, 1.27Mm, 2X2 Position, Horizontal; Connector Systems Samtec 01R3049
HEADER, 1.27MM, 2X2 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X2 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-102-02-L-DH 01R3049
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X2 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details