Samtec Inc. USB Connectors FTS-138-03-L-DV

Description
Mini USB 2.0 Interface
Request a Quote Datasheet
Description
Mini USB 2.0 Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
USB Connectors
FTS-138-03-L-DV
USB Connectors FTS-138-03-L-DV
Mini USB 2.0 Interface

Mini USB 2.0 Interface

Buy Now
Header, 1.27Mm, Smd, 76 Position; Connector Systems Samtec - 84T3851 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 76 Position; Connector Systems Samtec
84T3851
Header, 1.27Mm, Smd, 76 Position; Connector Systems Samtec 84T3851
HEADER, 1.27MM, SMD, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 76 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-138-03-L-DV 84T3851
Product Name USB Connectors Header, 1.27Mm, Smd, 76 Position; Connector Systems Samtec
Connector Type USB Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details