Samtec Inc. Header, 1.27Mm, Smd, 56 Position; Connector Systems Samtec FTS-128-03-F-DV

Description
HEADER, 1.27MM, SMD, 56 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 56 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 56 Position; Connector Systems Samtec - 01R2505 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 56 Position; Connector Systems Samtec
01R2505
Header, 1.27Mm, Smd, 56 Position; Connector Systems Samtec 01R2505
HEADER, 1.27MM, SMD, 56 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 56 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R2505
Product Name Header, 1.27Mm, Smd, 56 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details