Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-120-02-F-DV

Description
CONN HEADER SMD 40POS 1.27MM
Datasheet
Description
CONN HEADER SMD 40POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-120-02-F-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-120-02-F-DV
CONN HEADER SMD 40POS 1.27MM

CONN HEADER SMD 40POS 1.27MM

Supplier's Site
Header, 1.27Mm, Smd, 40 Position; Connector Systems Samtec - 50P9373 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 40 Position; Connector Systems Samtec
50P9373
Header, 1.27Mm, Smd, 40 Position; Connector Systems Samtec 50P9373
HEADER, 1.27MM, SMD, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-120-02-F-DV 50P9373
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Smd, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers