Samtec Inc. Cable Assemblies FTS-110-03-L-DV-S-TR

Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote
Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FTS-110-03-L-DV-S-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FTS-110-03-L-DV-S-TR
Cable Assemblies FTS-110-03-L-DV-S-TR
Micro Mate Single Row Discrete Wire Cabl

Micro Mate Single Row Discrete Wire Cabl

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number FTS-110-03-L-DV-S-TR
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details