Samtec Inc. Header, 1.27Mm, Thru Hole, 20Way; Pitch Spacing Samtec FTS-110-01-L-D

Description
HEADER, 1.27MM, THRU HOLE, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
HEADER, 1.27MM, THRU HOLE, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Thru Hole, 20Way; Pitch Spacing Samtec - 15P1672 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Thru Hole, 20Way; Pitch Spacing Samtec
15P1672
Header, 1.27Mm, Thru Hole, 20Way; Pitch Spacing Samtec 15P1672
HEADER, 1.27MM, THRU HOLE, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 1.27MM, THRU HOLE, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Conn Unshrd Hdr Hdr 20 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 38AH0378 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 20 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
38AH0378
Conn Unshrd Hdr Hdr 20 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 38AH0378
CONN UNSHRD HDR HDR 20 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 20 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 15P1672 38AH0378
Product Name Header, 1.27Mm, Thru Hole, 20Way; Pitch Spacing Samtec Conn Unshrd Hdr Hdr 20 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-234-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102567-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
Conn, R/a Header, 9Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9766 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details