Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-110-01-L-D-P

Description
CONN HEADER VERT 20POS 1.27MM
Datasheet
Description
CONN HEADER VERT 20POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-110-01-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-110-01-L-D-P
CONN HEADER VERT 20POS 1.27MM

CONN HEADER VERT 20POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 01R1070 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
01R1070
Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 01R1070
HEADER, 1.27 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-110-01-L-D-P 01R1070
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details