Samtec Inc. PCB Headers FTS-108-01-F-D

Description
.050" Micro Low Profile Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Low Profile Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1799019 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799019
PCB Headers 1799019
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
PCB Headers - 1798714 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798714
PCB Headers 1798714
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 16 Position; Connector Systems Samtec - 01R0839 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 16 Position; Connector Systems Samtec
01R0839
Header, 1.27Mm, Vertical Though Hole, 16 Position; Connector Systems Samtec 01R0839
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 16 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 16 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1799019 01R0839
Product Name PCB Headers Header, 1.27Mm, Vertical Though Hole, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Right Angle BNC Female to BNC Male, Adapter - 9239 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details