Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-106-04-L-D

Description
Win Source Part Number: 1135408-FTS-106-04-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTS Number of Positions: 12 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 76 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.274" (6.96mm) Insulation Height: 0.034" (0.86mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTS-106
Request a Quote
Description
Win Source Part Number: 1135408-FTS-106-04-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTS Number of Positions: 12 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 76 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.274" (6.96mm) Insulation Height: 0.034" (0.86mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTS-106
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1135408-FTS-106-04-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1135408-FTS-106-04-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1135408-FTS-106-04-L-D
Win Source Part Number: 1135408-FTS-106-04-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTS Number of Positions: 12 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 76 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.274" (6.96mm) Insulation Height: 0.034" (0.86mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTS-106

Win Source Part Number: 1135408-FTS-106-04-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTS
Number of Positions: 12
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 76
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.090" (2.29mm)
Overall Contact Length: 0.274" (6.96mm)
Insulation Height: 0.034" (0.86mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.150" (3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.4A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FTS-106

Buy Now
Micro Low Profile Header Strips Samtec - 01R0712 - Newark, An Avnet Company
Chicago, IL, United States
Micro Low Profile Header Strips Samtec
01R0712
Micro Low Profile Header Strips Samtec 01R0712
Micro Low Profile Header Strips

Micro Low Profile Header Strips

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1135408-FTS-106-04-L-D 01R0712
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Micro Low Profile Header Strips Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DDR4 SMT - 10151094-1302K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - G125-MV21005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details