Samtec Inc. Cable Assemblies FTS-106-02-FM-D

Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote
Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FTS-106-02-FM-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FTS-106-02-FM-D
Cable Assemblies FTS-106-02-FM-D
Micro Mate Single Row Discrete Wire Cabl

Micro Mate Single Row Discrete Wire Cabl

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number FTS-106-02-FM-D
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Primary Wire - 1393543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details