Samtec Inc. Rectangular Connectors - FTS-106-01-L-DV-P-TR FTS-106-01-L-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 872402-FTS-106-01-L- DV-P-TR Series: FTS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 12 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTS-106 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13908DKR, SAM13908TR, SAM13908CT, FTS-106-01-L-DV-P-TR -ND
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 872402-FTS-106-01-L- DV-P-TR Series: FTS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 12 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTS-106 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13908DKR, SAM13908TR, SAM13908CT, FTS-106-01-L-DV-P-TR -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTS-106-01-L-DV-P-TR - 872402-FTS-106-01-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTS-106-01-L-DV-P-TR
872402-FTS-106-01-L-DV-P-TR
Rectangular Connectors - FTS-106-01-L-DV-P-TR 872402-FTS-106-01-L-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 872402-FTS-106-01-L- DV-P-TR Series: FTS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 12 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTS-106 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13908DKR, SAM13908TR, SAM13908CT, FTS-106-01-L-DV-P-TR -ND

Manufacturer: Samtec Inc.
Win Source Part Number: 872402-FTS-106-01-L-DV-P-TR
Series: FTS
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 12 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FTS-106
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13908DKR, SAM13908TR, SAM13908CT, FTS-106-01-L-DV-P-TR-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-FTS-106-01-L-DV-P-TR
SMD Electronic Connector 314-FTS-106-01-L-DV-P-TR
CONN HEADER SMD 12POS 1.27MM Product overview: FTS-106-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTS-106-01-L-DV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 12POS 1.27MM Product overview: FTS-106-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTS-106-01-L-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec - 51P3086 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
51P3086
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec 51P3086
CONNECTOR, HEADER, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 872402-FTS-106-01-L-DV-P-TR 314-FTS-106-01-L-DV-P-TR 51P3086
Product Name Rectangular Connectors - FTS-106-01-L-DV-P-TR SMD Electronic Connector Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data