HEADER, 1.27MM, SMD, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 15P1671 |
| Product Name | Header, 1.27Mm, Smd, 10Way; Pitch Spacing Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |