Samtec Inc. PCB Headers FTS-105-01-L-D

Description
Header 1.27mm through hole 10way
Request a Quote
Description
Header 1.27mm through hole 10way
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7676691P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676691P
PCB Headers 7676691P
Header 1.27mm through hole 10way

Header 1.27mm through hole 10way

Supplier's Site
PCB Headers - 7676691 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676691
PCB Headers 7676691
Header 1.27mm through hole 10way

Header 1.27mm through hole 10way

Supplier's Site
Singapore, Singapore
Electronic Connector
314-FTS-105-01-L-D
Electronic Connector 314-FTS-105-01-L-D
CONN HEADER VERT 10POS 1.27MM Product overview: FTS-105-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTS-105-01-L-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 1.27MM Product overview: FTS-105-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTS-105-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec - 11P4652 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec
11P4652
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec 11P4652
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site
CONN HEADER 10POS DUAL .05 T/H - 680-FTS-105-01-L-D - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 10POS DUAL .05 T/H
680-FTS-105-01-L-D
CONN HEADER 10POS DUAL .05 T/H 680-FTS-105-01-L-D
CONN HEADER 10POS DUAL .05 T/H

CONN HEADER 10POS DUAL .05 T/H

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7676691P 7676691 314-FTS-105-01-L-D 11P4652 680-FTS-105-01-L-D
Product Name PCB Headers PCB Headers Electronic Connector Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec CONN HEADER 10POS DUAL .05 T/H
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details