Samtec Inc. PCB Headers FTR-140-01-S-D

Description
1.27mm straight SMT PCB header 2x40W
Request a Quote Datasheet
Description
1.27mm straight SMT PCB header 2x40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2546255 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2546255
PCB Headers 2546255
1.27mm straight SMT PCB header 2x40W

1.27mm straight SMT PCB header 2x40W

Supplier's Site
Header, 1.27 X 2.54Mm, Smd, 2X40 Position; Connector Systems Samtec - 84T3835 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 2X40 Position; Connector Systems Samtec
84T3835
Header, 1.27 X 2.54Mm, Smd, 2X40 Position; Connector Systems Samtec 84T3835
HEADER, 1.27 X 2.54MM, SMD, 2X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 2X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2546255 84T3835
Product Name PCB Headers Header, 1.27 X 2.54Mm, Smd, 2X40 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PWRBLADE HEADER - VERTICAL - 51700-10302408AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details