Samtec Inc. Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins FTR-110-51-S-D-06-P-TR

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: FTR Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 20 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: FTR Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 20 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: FTR Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 20 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: FTR
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 20
Row Spacing - Mating: 0.100" (2.54mm)
Style: Board to Board

Buy Now Datasheet
Headers, Male Pins - FTR-110-51-S-D-06-P-TR - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTR-110-51-S-D-06-P-TR
Headers, Male Pins FTR-110-51-S-D-06-P-TR
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number FTR-110-51-S-D-06-P-TR
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Contacts Pitch 1.27 mm (0.0500 inches)
Mounting SMT; Solder; Surface Mount
Features Pick and Place
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
For .040 -.050
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 06M2272 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details