Samtec Inc. Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec FTR-105-03-S-D

Description
HEADER, 1.27 X 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Description
HEADER, 1.27 X 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27 X 2.54mm, SMD, 2X5 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 10 contacts arranged in 2 rows and is suitable for surface mount technology. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This component has a current rating of 3.1 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The product is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. It also offers various options for lead styles and plating, making it adaptable for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 1.27 X 2.54mm, SMD, 2X5 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 10 contacts arranged in 2 rows and is suitable for surface mount technology. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This component has a current rating of 3.1 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The product is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. It also offers various options for lead styles and plating, making it adaptable for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec - 84T3672 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
84T3672
Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec 84T3672
HEADER, 1.27 X 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3672
Product Name Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Male Connector - SALE-8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details