CONN HEADER SMD 6POS 1.27MM Product overview: FTR-103-02-S-D-03-TR
Manufacturer: Samtec Inc.
Win Source Part Number: 1094950-FTR-103-02-S
Packaging: Reel - TR
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: 5
Number of Rows: 2
Termination: Solder
Current Rating: 3.1A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.100" (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 314-FTR-103-02-S-D-03-TR | 1094950-FTR-103-02-S-D-03-TR |
| Product Name | SMD Electronic Connector | Rectangular Connectors - FTR-103-02-S-D-03-TR |
| Termination | Solder | Solder |