Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-108-02-L-DH

Description
CONN HEADER SMD R/A 16POS 1MM
Datasheet
Description
CONN HEADER SMD R/A 16POS 1MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTMH-108-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-108-02-L-DH
CONN HEADER SMD R/A 16POS 1MM

CONN HEADER SMD R/A 16POS 1MM

Supplier's Site
Header, 1.0Mm, Horizontal, 2X8 Position; Connector Systems Samtec - 99P8719 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Horizontal, 2X8 Position; Connector Systems Samtec
99P8719
Header, 1.0Mm, Horizontal, 2X8 Position; Connector Systems Samtec 99P8719
HEADER, 1.0MM, HORIZONTAL, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, HORIZONTAL, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTMH-108-02-L-DH 99P8719
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.0Mm, Horizontal, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10066848-106LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Blocks - 39.4204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers