Samtec Inc. PCB Headers FTMH-107-03-L-DV

Description
1.00 mm Micro Low Profile HDR 14 P
Request a Quote Datasheet
Description
1.00 mm Micro Low Profile HDR 14 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1970015 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970015
PCB Headers 1970015
1.00 mm Micro Low Profile HDR 14 P

1.00 mm Micro Low Profile HDR 14 P

Supplier's Site
PCB Headers - 1970014 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970014
PCB Headers 1970014
1.00 mm Micro Low Profile HDR 14 P

1.00 mm Micro Low Profile HDR 14 P

Supplier's Site
Header, 1.0Mm, Vertical, 2X7 Position; Connector Systems Samtec - 11P4582 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Vertical, 2X7 Position; Connector Systems Samtec
11P4582
Header, 1.0Mm, Vertical, 2X7 Position; Connector Systems Samtec 11P4582
HEADER, 1.0MM, VERTICAL, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.0MM, VERTICAL, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTMH-107-03-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-107-03-L-DV
CONN HEADER SMD 14POS 1MM

CONN HEADER SMD 14POS 1MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1970015 11P4582 FTMH-107-03-L-DV
Product Name PCB Headers Header, 1.0Mm, Vertical, 2X7 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight; Vertical
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder
Unlock Full Specs
to access all available technical data

Similar Products