Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-107-02-L-DV

Description
CONN HEADER SMD 14POS 1MM
Description
CONN HEADER SMD 14POS 1MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.0Mm, Vertical, 2X7 Position (part number 99P8638) from Samtec is designed for board-to-board applications with a pitch spacing of 1.0 mm. It features 14 contacts arranged in 2 rows and is suitable for surface mount termination. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. This connector has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various plating options, including tin and gold. The product is compatible with other Samtec connectors, specifically the CLM and MLE series. Lead coplanarity is maintained at a maximum of 0.10 mm for specific lead styles.

Datasheet Summary
Powered by GS/AI

The Header, 1.0Mm, Vertical, 2X7 Position (part number 99P8638) from Samtec is designed for board-to-board applications with a pitch spacing of 1.0 mm. It features 14 contacts arranged in 2 rows and is suitable for surface mount termination. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. This connector has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various plating options, including tin and gold. The product is compatible with other Samtec connectors, specifically the CLM and MLE series. Lead coplanarity is maintained at a maximum of 0.10 mm for specific lead styles.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTMH-107-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-107-02-L-DV
CONN HEADER SMD 14POS 1MM

CONN HEADER SMD 14POS 1MM

Supplier's Site
Header, 1.0Mm, Vertical, 2X7 Position; Connector Systems Samtec - 99P8638 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Vertical, 2X7 Position; Connector Systems Samtec
99P8638
Header, 1.0Mm, Vertical, 2X7 Position; Connector Systems Samtec 99P8638
HEADER, 1.0MM, VERTICAL, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.0MM, VERTICAL, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTMH-107-02-L-DV 99P8638
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.0Mm, Vertical, 2X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products