Samtec Inc. Header, 1.0Mm, Horizontal, 2X6 Position; Connector Systems Samtec FTMH-106-02-L-DH

Description
HEADER, 1.0MM, HORIZONTAL, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.0MM, HORIZONTAL, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.0Mm, Horizontal, 2X6 Position; Connector Systems Samtec - 99P8571 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Horizontal, 2X6 Position; Connector Systems Samtec
99P8571
Header, 1.0Mm, Horizontal, 2X6 Position; Connector Systems Samtec 99P8571
HEADER, 1.0MM, HORIZONTAL, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, HORIZONTAL, 2X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P8571
Product Name Header, 1.0Mm, Horizontal, 2X6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details