Samtec Inc. Terminals FTMH-102-03-H-DV

Description
2.00 mm Horizontal Surface Mount Termina
Request a Quote
Description
2.00 mm Horizontal Surface Mount Termina
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - FTMH-102-03-H-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Horizontal Surface Mount Termina

2.00 mm Horizontal Surface Mount Termina

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number FTMH-102-03-H-DV
Product Name Terminals
Mounting Options Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details